EN
  • EN
  • DE

SC29262VKR2

Part No SC29262VKR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SC29262VKR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SC29
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 511504-SC29262VKR2
Ultra Librarian 3D Model Ultra Librarian SC29262VKR2 CAD Model

Description

Introducing the NXP SC29262VKR2 Microcontroller

The NXP SC29262VKR2 is a high-performance microcontroller designed to cater to the increasing demands of modern embedded systems. This advanced chip is part of NXP's reputable microcontroller portfolio, renowned for its robustness, efficiency, and versatile features that make it an ideal choice for a wide range of applications.

Core Features

  • Powerful Processing: At the heart of the SC29262VKR2 is a sophisticated core that delivers swift and efficient processing capabilities, ensuring smooth operation even in complex tasks.
  • Memory Capacity: It comes equipped with ample memory, including both RAM and flash memory, providing sufficient space for program storage and execution without compromising performance.
  • Connectivity Options: With a variety of communication interfaces, this microcontroller offers excellent connectivity, making it suitable for systems that require serial communication, such as I2C, SPI, or UART.
  • Low Power Consumption: Designed with power efficiency in mind, the SC29262VKR2 is optimized for applications that demand low power consumption without sacrificing performance, making it ideal for portable and remote devices.

Robust Design

The SC29262VKR2 is built to withstand harsh conditions and is resilient against various environmental factors. Its robust design ensures long-term reliability, which is critical for industrial, automotive, and other demanding applications.

Flexible Integration

Flexibility is a key attribute of the SC29262VKR2, as it can easily be integrated into a multitude of design architectures. Its compatibility with various peripherals and sensors allows designers to create highly customized solutions tailored to specific needs.

Applications

The versatility of the NXP SC29262VKR2 makes it suitable for a broad range of applications, including but not limited to automotive control systems, industrial automation, smart home devices, and IoT gadgets. Its ability to handle multiple tasks simultaneously makes it a go-to choice for developers looking for a reliable and efficient microcontroller.

Overall, the NXP SC29262VKR2 is a testament to NXP's commitment to providing cutting-edge technology that empowers developers to bring their innovative ideas to life with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,328 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess