EN
  • EN
  • DE

SC28L92A1BS,551

Part No SC28L92A1BS,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48HVQFN / UART IC 2, DUART Channel 16 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tray
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC28
Other Names 935281063551,SC28L92A1BS-S,SC28L92A1BS-S
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260634-SC28L92A1BS,551
Ultra Librarian 3D Model Ultra Librarian SC28L92A1BS,551 CAD Model

Description

The SC28L92A1BS,551 is a high-performance integrated circuit designed by NXP Semiconductors, catering to the need for efficient serial communication in a variety of applications. This Dual Universal Asynchronous Receiver/Transmitter (DUART) is an essential component for systems requiring serial connectivity, providing two independent full-duplex channels for data transmission.

Key Features:

  • Dual Channel: The device features two UART channels that can operate independently, allowing simultaneous data processing and communication on both channels.
  • Flexible Baud Rate: It supports a wide range of baud rates, ensuring compatibility with various communication standards and facilitating easy integration into different systems.
  • Programmable Parameters: Users can program several operational parameters such as character length, parity, and stop bits to match specific communication requirements.
  • Interrupt Capability: The SC28L92A1BS,551 comes with an interrupt-driven capability, which enhances its performance by allowing efficient data handling and prioritization.
  • FIFO Buffers: Equipped with FIFO buffers, the DUART can manage data streams effectively, reducing the risk of data loss during high-speed transfers.
  • Low Power Consumption: Designed with power efficiency in mind, this component is suitable for applications where power conservation is crucial.

Applications:

The versatility of the SC28L92A1BS,551 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Data acquisition systems
  • Telecommunication infrastructure

Product Specifications:

Parameter Value
Manufacturer NXP Semiconductors
Part Number SC28L92A1BS,551
Package SVQFN56
Operating Temperature -40°C to +85°C

Overall, the SC28L92A1BS,551 from NXP is a robust and reliable solution for designers looking to incorporate serial communication capabilities into their systems with minimal power consumption and maximum efficiency.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess