EN
  • EN
  • DE

SC28L202A1DGG,112

Part No SC28L202A1DGG,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 56-TSSOP / UART IC 1, UART Channel RS485 256 Byte 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SC28
Other Names 935276109112,SC28L202A1DGG,SC28L202A1DGG112-CHP,954-SC28L202A1DGG112,SC28L202A1DGG
Standard Package 875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260630-SC28L202A1DGG,112
Ultra Librarian 3D Model Ultra Librarian SC28L202A1DGG,112 CAD Model

Description

Product Overview: SC28L202A1DGG,112

The SC28L202A1DGG,112 is a high-performance dual universal asynchronous receiver-transmitter (DUART) from NXP Semiconductors. This integrated circuit is designed to facilitate efficient serial communication in a variety of embedded systems and is particularly well-suited for applications requiring high data throughput and minimal signal distortion.

Key Features

  • High-Speed Operation: The SC28L202A1DGG,112 operates at a high baud rate, making it suitable for applications that demand quick data transfer, such as industrial control systems and networking equipment.
  • Dual Channel: With two independent UART channels, it allows simultaneous data transmission and reception on two different serial interfaces, enhancing multitasking capabilities.
  • FIFO Buffers: Each UART channel includes a 64-byte FIFO buffer to reduce the load on the CPU and improve system efficiency by handling bursts of serial data.
  • Programmable Baud Rate: The baud rate is programmable, providing flexibility to work with various communication standards and allowing compatibility with a wide range of devices.
  • Low Power Consumption: Its low-power operation makes it an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • Versatile Interface: The product supports a wide range of serial interface standards, including RS-232, RS-422, and RS-485, making it highly adaptable to different system requirements.

Applications

The SC28L202A1DGG,112 is designed for use in a diverse array of applications. Its robust feature set makes it particularly useful in:

  • Industrial Automation
  • Telecommunication Systems
  • Networking Equipment
  • Point of Sale Terminals
  • Security Systems

Technical Specifications

This DUART is housed in a TSSOP-38 package and operates over an industrial temperature range. It is compatible with a 3.3V power supply, ensuring low-voltage operation. The SC28L202A1DGG,112 also features programmable interrupt levels and an on-chip status register for efficient system diagnostics and monitoring.

Conclusion

In conclusion, the SC28L202A1DGG,112 from NXP is a versatile and efficient solution for serial communication needs. Its dual-channel operation, FIFO buffers, and low power consumption make it an excellent choice for designers looking to implement reliable and high-speed data transfer in their systems.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess