EN
  • EN
  • DE

SC16C852VIET,118

Part No SC16C852VIET,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 36TFBGA / UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935282518118
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260761-SC16C852VIET,118
Ultra Librarian 3D Model Ultra Librarian SC16C852VIET,118 CAD Model

Description

Overview of NXP SC16C852VIET,118

The NXP SC16C852VIET,118 is a versatile and powerful dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit, designed to add two additional serial ports to an embedded system. This chip is an ideal choice for applications requiring multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and network management. With its enhanced features and performance capabilities, the SC16C852VIET,118 stands out as a robust solution for serial communication needs.

Key Features

  • Dual Channel: The device includes two independent UART channels, each with a 128-byte FIFO (First In, First Out) buffer, which significantly reduces the load on the CPU and improves system efficiency.
  • High Data Rates: It supports baud rates up to 5 Mbps, allowing for high-speed data transfers that are essential for modern communication requirements.
  • Versatile Baud Rate Generation: The SC16C852VIET,118 provides a flexible baud rate generator, which can be programmed to generate a wide range of baud rates to accommodate various communication standards.
  • Auto Flow Control: With its automatic hardware and software flow control capabilities, it ensures data integrity during transmission by preventing data overflow and underflow.
  • Enhanced Features: The device includes additional features such as modem control signals, a 16-bit programmable timer/counter, and an infrared (IrDA) encoder/decoder, offering more functionality in a single chip.
  • Power Management: Enhanced power management options are available, including a reduced power mode, which helps in conserving power for energy-sensitive applications.

Applications

The SC16C852VIET,118 is suitable for a broad range of applications that require reliable serial communication. These include:

  • Industrial automation and control systems
  • Networking and telecommunication equipment
  • Point-of-sale (POS) systems
  • Data acquisition systems
  • Medical equipment
  • Security systems

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the SC16C852VIET,118 is no exception. Manufactured with the latest technology and subjected to rigorous testing, this UART is designed to meet the high standards required for professional and industrial applications. Its robust design ensures stable and reliable operation even in challenging environments.

With its powerful features, the SC16C852VIET,118 from NXP is a top-tier choice for designers and engineers looking to incorporate reliable serial communication capabilities into their systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess