EN
  • EN
  • DE

STM32F091CBU6

Part No STM32F091CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Number of I/O 38
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17365, STM32F091CBU6-ND
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852534-STM32F091CBU6
Ultra Librarian 3D Model Ultra Librarian STM32F091CBU6 CAD Model

Description

STM32F091CBU6 Microcontroller - STMicroelectronics

The STM32F091CBU6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, energy efficiency, and connectivity features. This device is part of the STM32F0 series, which is built on the ARM Cortex-M0 processor, known for its exceptional value and ease of use.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: Comes with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Communication Peripherals: Equipped with a rich set of peripherals, including I2C, SPI, USART, and CAN interfaces, allowing for versatile connectivity options.
  • Digital and Analog I/Os: Features multiple GPIOs with various digital and analog functionalities, including timers, ADCs, and DACs, to interface with external hardware.
  • Power Efficiency: Offers several power-saving modes, including Sleep, Stop, and Standby, to ensure energy-efficient operation in low-power applications.
  • Packaging: Available in a 48-pin UFQFPN package that is suitable for space-constrained applications.
  • Development Support: Fully supported by STMicroelectronics' vast ecosystem, including development tools, software libraries, and community resources.

Applications:

The STM32F091CBU6 microcontroller is a versatile component that can be used in a wide range of applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Power management systems

With its powerful ARM Cortex-M0 core and extensive I/O capabilities, the STM32F091CBU6 is a reliable choice for designers looking to develop advanced embedded systems with stringent power, size, and cost constraints. STMicroelectronics provides comprehensive documentation and software support, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8120 $52.9320
23+ $4.5075 $103.6725
35+ $4.3552 $152.4320
50+ $4.0507 $202.5350
65+ $3.8984 $253.3960
81+ $3.7461 $303.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess