EN
  • EN
  • DE

SC16C850LIBS,115

Part No SC16C850LIBS,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN  /  UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283086115,SC16C850LIBS-G,SC16C850LIBS-G
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260768-SC16C850LIBS,115
Ultra Librarian 3D Model Ultra Librarian SC16C850LIBS,115 CAD Model

Description

SC16C850LIBS,115 - UART Interface IC by NXP

The SC16C850LIBS,115 is a powerful UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from NXP Semiconductors designed to facilitate serial communication in embedded systems. It is an enhanced version of the standard 16450 UART and provides a versatile solution for communication applications that require high-speed data transfer and efficient operation.

Key Features:

  • High Data Transfer Rate: The device supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication.
  • Enhanced Functionality: It includes additional features over conventional UARTs, such as a 128-byte FIFO, automatic hardware and software flow control, and an infrared data association (IrDA) encoder and decoder.
  • Flexible Operation Modes: The SC16C850LIBS,115 can operate in 16C550, 16C650, 16C750, or 16C850 modes, providing compatibility with a wide range of legacy and modern systems.
  • Programmable Baud Rate Generator: The integrated baud rate generator allows for precise control over communication speeds, ensuring compatibility with various peripherals.
  • Low Power Consumption: Its advanced CMOS technology ensures low power consumption, making it ideal for battery-powered and portable applications.

Applications:

The SC16C850LIBS,115 is suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Computer Peripheral Interfaces
  • Consumer Electronics

Technical Specifications:

  • Supply Voltage: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: HVQFN32 (5x5)

With its robust feature set and NXP's commitment to quality, the SC16C850LIBS,115 is an excellent choice for designers looking to implement reliable and efficient serial communication in their next project.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess