EN
  • EN
  • DE

SC16C754IB80,528

Part No SC16C754IB80,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 80-LQFP / UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number SC16
Other Names 935270057528,SC16C754IB80-T,SC16C754IB80-T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260743-SC16C754IB80,528
Ultra Librarian 3D Model Ultra Librarian SC16C754IB80,528 CAD Model

Description

Introducing the SC16C754IB80,528 UART Interface IC by NXP

The SC16C754IB80,528 is a high-performance interface integrated circuit from NXP Semiconductors designed to provide efficient serial communication in demanding applications. This powerful UART (Universal Asynchronous Receiver/Transmitter) IC is a perfect choice for designers who require reliable data exchange with a flexible communication interface. It is designed to be compatible with the industry-standard 16C550 and extends the capabilities with enhanced features.

At the core of the SC16C754IB80,528 lies a quadruple UART with 64 bytes of transmit and receive FIFOs for each UART channel. This extended FIFO capacity allows for a significant reduction in CPU overhead, particularly beneficial in multitasking environments or when handling high-speed data streams. The baud rates can be individually programmed to support various communication requirements.

The device operates on a 3.3V power supply and is available in an 80-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. With an industrial temperature range of -40°C to +85°C, the SC16C754IB80,528 can reliably function in harsh environments, making it an ideal choice for industrial, automotive, and networking applications.

Enhanced features of the SC16C754IB80,528 include additional support for hardware flow control with automatic in-band flow control using Xon/Xoff characters. It also provides modem control functions, an infrared data association (IrDA) data encoder/decoder, and a sleep mode for power saving. These features ensure that the device can be integrated into a wide range of communication systems with minimal additional components required.

For ease of integration, the SC16C754IB80,528 supports a bus interface for connection to the host CPU, which can be configured for either 3.3V or 5V tolerance. It also includes a programmable character format and baud rate generator, which can be tailored to specific system requirements.

In summary, the SC16C754IB80,528 from NXP is a robust, feature-rich UART interface IC that offers designers exceptional performance and flexibility for serial communication tasks. Its extended FIFOs, high integration, and enhanced functions make it a superior choice for a variety of applications that require reliable and efficient data exchange.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess