EN
  • EN
  • DE

SC16C754BIBM,157

Part No SC16C754BIBM,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Base Product Number SC16
Other Names SC16C754BIBM,2156-SC16C754BIBM157-NX,935279069157,SC16C754BIBM,NXPNXPSC16C754BIBM,157
Standard Package 1,250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260687-SC16C754BIBM,157
Ultra Librarian 3D Model Ultra Librarian SC16C754BIBM,157 CAD Model

Description

The NXP SC16C754BIBM,157 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO (First In, First Out) buffer, designed to improve the serial data throughput and reduce the overall load on the system processor. This integrated circuit is ideal for applications that require high-speed serial data communication and are often used in industrial, networking, and telecommunications systems.

Key Features:

  • Quad UART Channels: The SC16C754BIBM,157 features four independent UART channels, each capable of handling serial communication protocols efficiently.
  • 64-byte FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer, which significantly increases data reliability and transmission speed by reducing the number of interrupts presented to the CPU.
  • Flexible Baud Rate: The device supports a wide range of baud rates, making it suitable for various communication standards and allowing for customization based on specific application needs.
  • Programmable Character Lengths: It can be programmed for 5, 6, 7, 8, or 9-bit character lengths, providing versatility in data format and compatibility with various protocols.
  • Modem Control Functions: The SC16C754BIBM,157 includes standard modem control features, enabling it to interface with modem applications without additional components.
  • Industrial Temperature Range: This device operates reliably over an extended temperature range, making it suitable for industrial environments.

Applications:

The NXP SC16C754BIBM,157 is a versatile component that can be used in a variety of applications where multiple serial interfaces are required. It is particularly useful in:

  • Factory automation and process control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Telecommunication infrastructure

With its robust feature set and reliable performance, the NXP SC16C754BIBM,157 is an excellent choice for designers looking to implement multiple high-speed serial ports in their systems. Its integration of four UARTs with deep FIFOs allows for efficient management of serial data, which is critical in today's data-driven environments.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess