EN
  • EN
  • DE

SC16C752BIB48,157

Part No SC16C752BIB48,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP / UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16C752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPSC16C752BIB48,157,2156-SC16C752BIB48,157,SC16C752BIB48157,954-SC16C752BIB48157,568-1322,935274411157,SC16C752BIB48
Standard Package 1,250
Win Source Part Number 1219179-SC16C752BIB48,157
Ultra Librarian 3D Model Ultra Librarian SC16C752BIB48,157 CAD Model

Description

The NXP SC16C752BIB48,157 is a dual universal asynchronous receiver-transmitter (UART) integrated circuit that offers enhanced performance in serial communication with a minimal footprint. This component is designed to facilitate efficient serial data exchange between a microcontroller and various peripherals or between two microcontrollers in embedded systems. The SC16C752BIB48,157 is part of NXP's extensive UART portfolio and is known for its reliability and advanced features.

Key Features

  • Dual Channel: The device contains two independent UART channels, each with a set of registers and FIFOs, which allows for simultaneous data transmission and reception on both channels, optimizing communication efficiency.
  • Large FIFOs: With 64-byte FIFOs for each transmitter and receiver, the SC16C752BIB48,157 can handle high-speed data streams while reducing the overhead on the host processor to manage data transfers.
  • Programmable Baud Rate: The baud rate generator is programmable and supports a wide range of data transfer speeds, making it suitable for various applications that require different communication rates.
  • Auto Flow Control: It includes hardware and software flow control with automatic Xon/Xoff or CTS/RTS, which ensures smooth data flow without data loss, even in systems with varying data throughput requirements.
  • IrDA SIR Encoder/Decoder: The inclusion of a built-in IrDA encoder and decoder for serial infrared communication allows for easy integration with wireless infrared interfaces used in many modern devices.
  • Power Management: The SC16C752BIB48,157 supports a variety of power-saving modes, making it ideal for battery-operated devices where power consumption is critical.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance in harsh environments.
  • Package: The device is available in a compact 48-pin LQFP package, which helps to save board space in densely packed embedded systems.

Applications

The NXP SC16C752BIB48,157 is versatile and can be used in a range of applications, including but not limited to industrial control systems, point-of-sale terminals, and medical equipment. Its robust feature set also makes it suitable for complex communication systems, such as network routers and switches, where multiple UART channels are required.

With its advanced capabilities and proven performance, the SC16C752BIB48,157 is an excellent choice for designers looking to implement efficient and reliable serial communication in their next project.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess