EN
  • EN
  • DE

SC16C654IB64,151

Part No SC16C654IB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 136048-SC16C654IB64,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C654IB64,151 CAD Model

Description

Product Overview: SC16C654IB64,151 by NXP

The SC16C654IB64,151 is a sophisticated quad universal asynchronous receiver-transmitter (UART) integrated circuit designed by NXP Semiconductors. This high-performance component is specifically engineered to address the needs of next-generation, high-speed serial communication systems. Its primary function is to handle serial data communication in computing and networking equipment, ensuring efficient, reliable data transfer between devices.

Key Features

  • Quadruple UART Channels: The device features four independent UART channels, which significantly increase the serial data handling capacity and flexibility for systems that require multiple serial interfaces.
  • High Data Transfer Rates: With baud rates up to 5 Mbps, the SC16C654IB64,151 is capable of supporting high-speed data communications, making it ideal for applications that require fast data throughput.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO buffer. These buffers help to reduce the CPU load by allowing the storage of more data, which is particularly useful in multitasking environments.
  • Automatic Hardware and Software Flow Control: The device supports both hardware and software flow control methods to prevent data loss and ensure data integrity during transmission.
  • Modem Control Functions: It includes a full set of modem control functions, which are essential for establishing and maintaining reliable communication links.
  • Flexible Clocking Options: The SC16C654IB64,151 supports a wide range of external clock inputs, providing versatility in system design and integration.

Applications

The SC16C654IB64,151 is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Computer peripherals

Quality and Reliability

As with all NXP products, the SC16C654IB64,151 is manufactured to the highest quality standards. Its robust design ensures reliable operation in a variety of environmental conditions, making it a trusted choice for critical applications where consistent performance is paramount.

You May Also Be Interested in

MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess