EN
  • EN
  • DE

SC16C654BIA68,512

Part No SC16C654BIA68,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ID QUAD UART 64BYTE 68PLCC / UART IC 4, QUART Channel 64 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC16C654BIA68,SC16C654BIA68-ND,NXPNXPSC16C654BIA68,512,2156-SC16C654BIA68512-NX,935274935512
Standard Package 648
Win Source Part Number 967893-SC16C654BIA68,512
Ultra Librarian 3D Model Ultra Librarian SC16C654BIA68,512 CAD Model

Description

The NXP SC16C654BIA68,512 is a high-performance quad Universal Asynchronous Receiver-Transmitter (UART) with a rich set of features designed to cater to the demanding requirements of advanced communication systems. This integrated circuit provides four independent UART channels, each with a deep 64-byte FIFO to reduce the overhead of service routines and improve system efficiency.

Key Features

  • Multiple Channels: Four full-duplex UARTs allow for simultaneous communication over four separate serial ports, making it ideal for complex applications that require multiple serial interfaces.
  • Large FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to manage high-speed data streams and reduce CPU load.
  • High Data Rates: The device supports baud rates up to 5 Mbps, ensuring fast data transfer for time-sensitive applications.
  • Flexible Baud Rate Generation: An on-chip baud rate generator can be programmed to select a wide range of baud rates, providing versatility in communication speeds.
  • Automatic Hardware and Software Flow Control: The SC16C654BIA68,512 supports both hardware and software flow control methods to prevent data loss during transmission.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial environments.

Applications

With its robust feature set, the NXP SC16C654BIA68,512 is ideal for a variety of applications, including but not limited to factory automation, environmental monitoring systems, point-of-sale terminals, and medical equipment. Its ability to handle multiple serial data sources simultaneously makes it particularly useful in complex systems that require reliable, high-speed data logging or communication.

Package and Quality

The SC16C654BIA68,512 comes in a 68-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this device meets the stringent requirements of industrial and commercial markets.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess