EN
  • EN
  • DE

SC16C652BIBS,128

Part No SC16C652BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ENCODER/DECODER IRDA 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 129464-SC16C652BIBS,128
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C652BIBS,128 CAD Model

Description

NXP SC16C652BIBS,128 Dual UART with I2C-bus/SPI Interface

The NXP SC16C652BIBS,128 is a dual Universal Asynchronous Receiver/Transmitter (UART) IC that provides users with an efficient solution for serial communication in embedded systems. This integrated circuit extends the capabilities of NXP's renowned SC16C series with additional features that cater to the growing demand for versatile communication interfaces in modern electronic devices.

Key Features:

  • Dual Channel UART: The device features two independent UART channels, each capable of handling serial data transfers. This allows for simultaneous communication with two separate serial devices, making it an ideal choice for multi-peripheral communication systems.
  • Programmable Baud Rate: With a programmable baud rate generator, the SC16C652BIBS,128 can be configured to support a wide range of data transfer speeds, ensuring compatibility with various external devices and protocols.
  • I2C-bus/SPI Interface: This dual UART comes with a flexible I2C-bus and SPI interface, providing seamless integration with microcontrollers and processors that support these popular serial communication protocols.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First-In, First-Out) buffer, which significantly reduces the overhead for the CPU in managing serial data, leading to more efficient system performance.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, ensuring reliable data transmission without data loss, even in high-speed communication scenarios.
  • Multi-drop Bus: The SC16C652BIBS,128 supports a multi-drop bus feature, which allows multiple devices to be connected to the same serial bus, enabling efficient address-based communication.

Applications:

The versatility of the SC16C652BIBS,128 makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Automotive diagnostics
  • Data acquisition systems
  • Medical equipment

With its advanced features and reliable performance, the NXP SC16C652BIBS,128 is a compelling choice for designers and engineers looking to implement efficient serial communication in their next project. Its small package size, coupled with low power consumption, makes it an excellent component for space-constrained and power-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess