EN
  • EN
  • DE

SC16C2550IB48,151

Part No SC16C2550IB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 132048-SC16C2550IB48,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C2550IB48,151 CAD Model

Description

The SC16C2550IB48,151 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit produced by NXP Semiconductors. This high-performance component is designed to facilitate serial communication in embedded systems, particularly where space is at a premium and multiple UART channels are required.

Key Features

  • Dual Channel: The device contains two independent UART channels, each with its own set of registers and FIFOs. This allows for simultaneous serial communication on two different ports.
  • FIFO Buffers: Each UART is equipped with 16-byte FIFOs for both transmit and receive operations, improving the efficiency of data handling and reducing the CPU overhead.
  • Baud Rate Generator: An onboard baud rate generator can be programmed to support a wide range of baud rates, providing flexibility in communication with various peripherals.
  • Modem Control: The SC16C2550IB48,151 supports full modem control signals, ensuring compatibility with a broad range of modems and other serial devices.
  • Industrial Temperature Range: This device is designed to operate reliably in a wide temperature range, making it suitable for industrial applications.
  • 5V Operation: The IC operates at a voltage of 5V, fitting seamlessly into standard power supply environments.

Applications

The SC16C2550IB48,151 is ideal for use in systems that require reliable serial communication. Its applications span a variety of sectors including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Network servers
  • Telecommunications equipment

Package and Quality

This dual UART IC is available in a 48-pin LQFP package, providing a compact footprint that is beneficial for space-constrained applications. NXP's commitment to quality ensures that the SC16C2550IB48,151 meets stringent industry standards for performance and reliability.

Whether you're designing a new system or upgrading an existing one, the SC16C2550IB48,151 from NXP is a robust choice for your dual UART needs, offering a blend of performance, integration, and reliability.

You May Also Be Interested in

MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess