EN
  • EN
  • DE

SC16C2550BIB48,151

Part No SC16C2550BIB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP / UART 2-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 793926-SC16C2550BIB48,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C2550B
Introduction Date November 24, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIB48,151 CAD Model

Description

The SC16C2550BIB48,151 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors, designed to effectively manage serial communications in complex embedded systems. This integrated circuit is perfect for applications requiring high data throughput and reliable serial data exchange, such as industrial control systems, point-of-sale terminals, and telecommunication networks.

Key Features

  • Dual Channel: Two independent UART channels allow for simultaneous data processing, which increases efficiency and reduces the need for additional components.
  • Baud Rate: It supports baud rates up to 5 Mbps, ensuring fast data transmission suitable for high-speed requirements of modern applications.
  • FIFO Buffers: With 16-byte transmit and receive FIFOs for each UART, it minimizes the overhead for the CPU and improves data flow control.
  • Programmable: The SC16C2550BIB48,151 offers programmable character lengths, stop bits, and parity, which provides flexibility to work with various communication protocols.
  • Modem Control: It incorporates modem control functions, making it ideal for use in systems that require remote access and control.
  • Interface: The device supports a wide range of microprocessor interfaces, including 3.3V and 5V bus interfaces.
  • Package: Housed in a 48-pin LQFP package, the SC16C2550BIB48,151 is compact and suitable for space-constrained applications.

Applications

The SC16C2550BIB48,151's versatility and high-speed capabilities make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Automation
  • Networking Equipment
  • POS Terminals
  • Data Concentrators
  • Telecommunication Systems

Reliability and Support

NXP is known for its commitment to quality and reliability, and the SC16C2550BIB48,151 is no exception. Customers can expect robust performance and dedicated support for their designs incorporating this dual UART interface. With NXP's reputation in the semiconductor industry, designers and engineers can confidently integrate this component into their systems, ensuring long-term reliability and efficiency in serial communication tasks.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6815 $58.0890
13+ $7.9438 $103.2694
20+ $7.6955 $153.9100
27+ $7.4473 $201.0771
35+ $7.1991 $251.9685
47+ $6.4543 $303.3521
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess