Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836583-SAF7846HL/252
Ultra Librarian 3D Model Ultra Librarian SAF7846HL/252 CAD Model

Description

The SAF7846HL/252 is a high-performance car radio and audio DSP product from NXP Semiconductors, a leader in automotive electronics. This advanced integrated circuit (IC) is specifically designed to meet the rigorous demands of modern car infotainment systems, offering both superior audio processing capabilities and a wide range of radio functionalities.

Key Features

  • Advanced Audio Processing: The IC comes equipped with a powerful DSP engine that provides high-quality audio processing for a superior listening experience. It supports various audio enhancement algorithms and can handle complex audio processing tasks with ease.
  • Integrated Radio Tuner: With an integrated radio tuner, the SAF7846HL/252 ensures exceptional reception quality for AM, FM, and digital radio broadcasts. It includes noise blanking and interference reduction features to deliver clear and uninterrupted audio content.
  • Multiple Audio Sources: This product supports a variety of audio sources, including analog and digital inputs, allowing it to interface with CD players, MP3 players, and other digital audio streams.
  • Flexible Connectivity: The IC offers flexible I/O options for seamless integration into various car infotainment architectures. It includes I2S, SPI, and I2C interfaces for communication with other onboard systems.

Applications

The SAF7846HL/252 is ideal for a wide range of automotive applications, such as:

  • High-end car radio systems
  • Infotainment and multimedia units
  • Audio amplifiers with DSP
  • Navigation systems with audio playback

Technical Specifications

Below are some of the key technical specifications of the SAF7846HL/252:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-80 (Low-profile Quad Flat Package)

In summary, the SAF7846HL/252 from NXP is a sophisticated solution for automotive audio and radio applications. Its combination of advanced audio processing, integrated radio tuner, and support for multiple audio sources make it a versatile choice for car manufacturers looking to enhance the in-vehicle entertainment experience.

You May Also Be Interested in

3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention