The SAF7751HV/N208QY is a high-performance car radio and audio DSP product from NXP Semiconductors, designed to meet the rigorous demands of modern automotive infotainment systems. This advanced audio processing integrated circuit (IC) is engineered to deliver superior sound quality and extensive functionality for an enhanced in-car audio experience.
Key Features
- Integrated Audio Processing: The device features a powerful 24-bit DSP for audio processing, ensuring high-fidelity sound reproduction and support for complex audio algorithms.
- Multi-Standard Support: It supports multiple broadcast standards, including AM, FM, and HD Radio, making it a versatile choice for global car manufacturers.
- Advanced Noise Reduction: With built-in noise reduction capabilities, the SAF7751HV/N208QY can deliver clear audio in the noisy environment of a vehicle.
- Flexible Input/Output: The product offers a range of I/O options, including I2S, to interface with other audio components in the system.
- Software Control: The device is programmable via software, allowing for customization and updates to audio processing algorithms.
Applications
The SAF7751HV/N208QY is ideal for a variety of applications within the automotive sector, including:
- High-end car radio systems
- Automotive multimedia and infotainment units
- Audio processing units for in-car entertainment
Technical Specifications
- Supply Voltage: 8.5V to 9.5V
- Operating Temperature Range: -40°C to +85°C
- Package: HVQFN (Quad Flat No-leads, Heat-sink Very-thin)
With its robust design and cutting-edge features, the SAF7751HV/N208QY from NXP stands out as a top-tier solution for automotive audio systems. Its ability to deliver high-quality audio performance while supporting a wide range of radio standards makes it a highly adaptable and future-proof choice for car manufacturers and audio system designers alike.