EN
  • EN
  • DE

AT06-6S-SR02ORG

Part No AT06-6S-SR02ORG
Manufacturer Amphenol Sine Systems Corp
Catalog Rectangular Connectors
Description 6 POSITION, PLUG, SOCKET, SR02 S / 6 Rectangular Connectors - Housings Plug Orange
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Amphenol Sine Systems Corp
Series AT Series™
Package Box
Connector Type Plug
Contact Type Female Socket
Number of Positions 6
Number of Rows 3
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Orange
Features Cap (Cover), IP68, IP69K, Reduced Wire Seals, Strain Relief
Base Product Number AT06-6S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Other Names 889-AT06-6S-SR02ORG
Standard Package 300
Win Source Part Number 1095850-AT06-6S-SR02ORG
Ultra Librarian 3D Model Ultra Librarian AT06-6S-SR02ORG CAD Model

Description

The AT06-6S-SR02ORG is a rectangular connector manufactured by Amphenol Sine Systems Corp. It is part of the AT Series, known for its ruggedness and reliability in harsh environments. This connector is designed to provide secure and sealed connections in demanding applications, making it ideal for use in transportation, industrial, and off-road equipment.

Applications

  • Heavy equipment (construction, agriculture).
  • Trucking and transportation.
  • Marine applications.
  • Industrial automation and control systems.
  • Off-road vehicles and equipment.

Features

  • Sealed against dust, water, and other contaminants.
  • Durable construction for harsh environments.
  • High vibration resistance.
  • Quick and easy mating/unmating.
  • Accepts a wide range of wire gauges.

Benefits

  • Reliable connections in demanding conditions.
  • Reduced downtime and maintenance costs.
  • Protection against environmental factors.
  • Simplified installation and repair.
  • Increased equipment lifespan.

Additional Details

The AT06-6S-SR02ORG connector features a silicone seal to prevent the ingress of moisture and contaminants. It is constructed from high-quality materials that are resistant to chemicals, UV radiation, and extreme temperatures. The connector is designed to withstand high levels of vibration and shock, ensuring reliable performance in mobile and industrial applications. The quick-mating design allows for easy and efficient installation and maintenance. This connector is commonly used in applications where a robust and sealed connection is required to ensure the reliable operation of critical equipment.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess