EN
  • EN
  • DE

ADN4661BRZ-REEL7

Part No ADN4661BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Single, 3 V, CMOS, LVDS, High Speed Differential Driver | IC DRIVER DIFF LVDS 1CH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 600Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADN4661
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141080-ADN4661BRZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN4661BRZ-REEL7 CAD Model

Description

Product Overview: ADN4661BRZ-REEL7

The ADN4661BRZ-REEL7 is a high-performance, Low-Voltage Differential Signaling (LVDS) receiver produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is part of the expansive ADN4661 series, known for its reliability and efficiency in data transmission systems.

Key Features

  • Interface Type: LVDS
  • Number of Drivers/Receivers: 0/1
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Packaging: Tape & Reel (TR)
  • Data Rate: Up to 400 Mbps
  • Power Consumption: Low
  • RoHS Status: RoHS Compliant

Applications

The ADN4661BRZ-REEL7 is designed for a variety of applications where high-speed, low-power data transfer is crucial. It is commonly used in:

  • Point-to-point baseband data transmission
  • Backplane data communication
  • Clock distribution networks
  • Networking and telecommunication equipment
  • Industrial control systems
  • High-speed digital test equipment

Performance and Quality

With its high-speed data transfer capabilities, the ADN4661BRZ-REEL7 ensures minimal signal distortion and electromagnetic interference, making it an excellent choice for critical applications where data integrity is paramount. The device's small form factor and surface-mount design allow for efficient use of PCB real estate, fitting seamlessly into a variety of electronic assemblies.

Analog Devices Inc. is known for its commitment to quality, and the ADN4661BRZ-REEL7 is no exception. This LVDS receiver is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. The product is supplied in a tape and reel format, facilitating efficient pick-and-place manufacturing processes.

Overall, the ADN4661BRZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking to implement robust data communication in their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5840 $50.4240
27+ $3.7612 $101.5524
42+ $3.6437 $153.0354
57+ $3.5261 $200.9877
74+ $3.4086 $252.2364
99+ $3.0560 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess