EN
  • EN
  • DE

SAF7741HV/N135518

Part No SAF7741HV/N135518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description CAR RADIO DIGITAL SIGNAL PROCESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933002-SAF7741HV/N135518
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N135518 CAD Model

Description

The SAF7741HV/N135518 is a high-performance car radio digital signal processor (DSP) from NXP Semiconductors, renowned for its advanced solutions in the automotive industry. This product is specifically designed to meet the demanding requirements of modern car radio systems, providing exceptional audio quality and signal processing capabilities.

Key Features

  • Integrated Audio DSP: At its core, the SAF7741HV/N135518 boasts a powerful 24-bit DSP engine that delivers superior audio processing for a range of audio functions, including equalization, crossovers, and dynamic range compression.
  • Multiple Audio Sources: It supports a variety of audio sources, allowing seamless integration with AM/FM tuners, CD players, and external inputs such as auxiliary and USB connections.
  • Advanced Noise Reduction: The product includes sophisticated noise reduction algorithms that help to minimize noise and interference, ensuring a clear and crisp listening experience.
  • Flexible Audio Configuration: With its programmable architecture, the SAF7741HV/N135518 allows for customizable audio configurations, enabling manufacturers to tailor the sound profile to specific vehicle acoustics or user preferences.

Performance and Quality

The SAF7741HV/N135518 is designed for high-fidelity audio performance, delivering rich and immersive sound quality that can rival premium home audio systems. Its robust design ensures reliable operation in the harsh conditions typical of automotive environments, including temperature extremes and vibrations.

Applications

This DSP is ideal for a variety of automotive audio applications, such as:

  • Standard and high-end car radios
  • Audio amplifiers with integrated DSP
  • Infotainment and multimedia systems

Technical Specifications

The SAF7741HV/N135518 operates over a wide supply voltage range and is housed in a robust package suitable for automotive applications. Detailed technical specifications can be obtained from the NXP datasheets and application notes, which provide in-depth information on electrical characteristics, pin configurations, and programming guidelines.

Overall, the SAF7741HV/N135518 from NXP is a state-of-the-art solution for automotive audio processing, offering unmatched performance and flexibility for car radio manufacturers and automotive audio enthusiasts alike.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess