EN
  • EN
  • DE

SAF7741HV/135

Part No SAF7741HV/135
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312488-SAF7741HV/135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/135 CAD Model

Description

The NXP SAF7741HV/135 is a state-of-the-art car radio Digital Signal Processor (DSP) designed to deliver superior audio quality and advanced signal processing capabilities. This powerful IC is specifically engineered to meet the demanding requirements of modern automotive infotainment systems, providing manufacturers with a versatile and high-performance solution for in-car audio applications.

Key Features

  • High-Performance DSP Engine: At the core of the SAF7741HV/135 is a sophisticated DSP engine that supports complex audio processing algorithms, ensuring crystal-clear sound reproduction and a rich listening experience.
  • Integrated Audio Processing: This chip comes with integrated audio processing functions, including equalization, bass management, and dynamic range compression, allowing for fine-tuning of the audio output to match the acoustics of the vehicle's interior.
  • AM/FM Radio Support: The SAF7741HV/135 supports AM/FM radio reception, including advanced features such as digital IF processing, which enhances signal clarity and reception quality.
  • Flexible Inputs and Outputs: With multiple analog and digital inputs and outputs, this DSP provides flexibility for system integration, supporting a variety of audio sources and external amplifiers.
  • Software Control: The device can be controlled via software, allowing for updates and customizations to the audio processing algorithms, adapting to new features and improvements over time.

Applications

The SAF7741HV/135 is ideal for a range of automotive audio applications, including:

  • High-end car radio systems
  • Audio amplifiers with integrated DSP
  • Infotainment and multimedia systems
  • Navigation systems with voice prompts

Technical Specifications

The device operates over a wide temperature range suitable for automotive environments and is packaged in a robust housing to withstand the rigors of in-car use. It features a 24-bit audio DSP core, ensuring high-fidelity audio processing, and is compliant with automotive industry standards for reliability and performance.

With the NXP SAF7741HV/135, car manufacturers and audio system designers can create immersive and high-quality audio experiences that enhance the overall driving experience.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7059 $58.5295
13+ $9.6050 $124.8650
19+ $9.3058 $176.8102
26+ $9.0055 $234.1430
34+ $8.7052 $295.9768
45+ $7.8043 $351.1935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess