EN
  • EN
  • DE

SAF7741HV/125

Part No SAF7741HV/125
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312487-SAF7741HV/125
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/125 CAD Model

Description

The NXP SAF7741HV/125 is a cutting-edge car radio and audio DSP that is part of the broad portfolio of automotive solutions offered by NXP Semiconductors. This integrated circuit is designed to meet the rigorous demands of modern car infotainment systems, providing both high-quality audio processing and advanced radio signal decoding in a single package.

Key Features

  • Advanced Signal Processing: With its powerful DSP core, the SAF7741HV/125 offers sophisticated signal processing capabilities, enabling features such as noise reduction, echo cancellation, and dynamic range control for an enhanced audio experience.
  • Integrated Radio Tuner: The chip comes with an integrated radio tuner that supports AM, FM, and various digital broadcasting standards, ensuring compatibility with a wide range of radio services worldwide.
  • Flexibility: The device is designed to be highly flexible, supporting various audio formats and sources, making it ideal for complex car infotainment systems that require the integration of multiple audio inputs.
  • High-Quality Sound: NXP's commitment to audio quality is evident in the SAF7741HV/125, which provides crisp, clear sound output, ensuring an enjoyable listening experience for all passengers.

Applications

The SAF7741HV/125 is primarily used in automotive applications, specifically tailored for car radio and audio systems that require high-performance signal processing. Its robust design makes it suitable for the challenging environmental conditions found in automotive settings.

Technical Specifications

  • Supply Voltage: The device operates at a nominal supply voltage, making it compatible with standard automotive power systems.
  • Package: Enclosed in a compact package, the SAF7741HV/125 is designed to fit into the tight spaces typical of modern car dashboards.
  • Operating Temperature: It is built to withstand a wide range of operating temperatures, ensuring reliable performance under varying climatic conditions.

In summary, the NXP SAF7741HV/125 is an all-in-one solution for automotive audio and radio processing, providing manufacturers with the ability to deliver high-quality infotainment systems that cater to the sophisticated needs of today's drivers and passengers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess