EN
  • EN
  • DE

SAF7730HV/N233D/S3

Part No SAF7730HV/N233D/S3
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SAF7730HV/N233D/S3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SAF77
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1090948-SAF7730HV/N233D/S3
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N233D/S3 CAD Model

Description

Product Overview: NXP SAF7730HV/N233D/S3

The NXP SAF7730HV/N233D/S3 is a high-performance car radio and audio DSP designed to meet the sophisticated demands of modern automotive infotainment systems. This advanced product from NXP Semiconductors offers a perfect blend of flexibility, power, and efficiency, making it an ideal choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features

  • Integrated Audio DSP: At the heart of the SAF7730HV/N233D/S3 is a powerful digital signal processor capable of delivering superior audio processing. This includes advanced noise reduction, sound enhancement, and various audio effects that contribute to a richer in-car audio experience.
  • Multi-Standard Radio Support: The device supports multiple radio standards including AM, FM, and Digital Radio, ensuring compatibility with a wide range of broadcast formats and providing end-users with a versatile listening experience.
  • High-Quality Sound: With its high-performance audio processing capabilities, the SAF7730HV/N233D/S3 ensures high-fidelity sound reproduction, offering an immersive listening experience that rivals home audio systems.
  • Robust Connectivity: This product is designed to seamlessly integrate with other car infotainment components, offering robust connectivity options for a unified and comprehensive in-car entertainment system.

Applications

The SAF7730HV/N233D/S3 is primarily used in automotive infotainment systems, where its advanced features can be utilized to provide an enhanced audio experience. It is suitable for applications that include car radios, audio amplifiers, and multimedia systems that require high-quality sound processing.

Technical Specifications

The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. It is packaged in a robust housing suitable for automotive applications, providing durability and longevity. Additionally, the SAF7730HV/N233D/S3 is compliant with automotive industry standards, ensuring it meets the strict quality and safety requirements of the sector.

In summary, the NXP SAF7730HV/N233D/S3 is a sophisticated, high-quality audio DSP solution for automotive applications that require exceptional sound quality and reliable performance. Its advanced features and robust design make it a top choice for car manufacturers and audio system designers.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess