EN
  • EN
  • DE

SAF1562HL

Part No SAF1562HL
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description Hi-Speed Universal Serial Bus PCI Host Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246322-SAF1562HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF1562HL CAD Model

Description

The SAF1562HL from NXP is a highly integrated USB host controller designed to provide a comprehensive solution for USB connectivity. This advanced controller is specifically engineered to cater to the needs of high-bandwidth and power-efficient applications, ensuring a seamless and robust connection for a variety of devices.

Key Features

  • High-Speed USB 2.0 Interface: The SAF1562HL supports the USB 2.0 standard, offering high-speed data transfer rates of up to 480 Mbps, making it ideal for applications that require fast data throughput.
  • Integrated Physical Layer (PHY): With an on-chip PHY, the controller simplifies design and reduces external component requirements, while also ensuring reliable signal integrity.
  • Dual-Role Capabilities: This controller can operate as both a USB host and a USB peripheral, providing flexibility in how devices are connected and interacted with.
  • Multiple USB Ports: The SAF1562HL provides multiple USB ports, allowing for the connection of several devices simultaneously, thereby enhancing the capability of the host system.
  • Low Power Consumption: Designed with power efficiency in mind, the controller is suitable for battery-powered devices and applications where power conservation is critical.

Applications

The versatility of the SAF1562HL makes it an ideal choice for a wide range of applications, including:

  • Consumer electronics such as multimedia players and gaming consoles
  • Computer peripherals like printers, scanners, and external storage devices
  • Mobile and handheld devices that require USB connectivity
  • Automotive infotainment systems
  • Industrial control systems

Technical Specifications

The SAF1562HL is built to meet the technical demands of complex USB systems:

  • Compliance with USB 2.0 specification
  • Integrated USB transceivers for direct connection to the USB bus
  • Support for all USB data transfer speeds: high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps)
  • Hardware support for USB error detection and correction
  • Advanced power management features

The SAF1562HL USB Host Controller from NXP is a robust and versatile solution that brings high-speed connectivity and efficient power management to a plethora of USB-based applications. Its integration of multiple features and compliance with USB 2.0 standards make it a reliable and essential component for modern electronic systems.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess