EN
  • EN
  • DE

SAA7377GP/M1,518

Part No SAA7377GP/M1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 64QFP / Video Processor IC I2C 64-QFP (14x14) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x14)
Base Product Number SAA73
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 511114-SAA7377GP/M1,518
Ultra Librarian 3D Model Ultra Librarian SAA7377GP/M1,518 CAD Model

Description

The SAA7377GP/M1,518 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of advanced digital audio applications. As a leading name in the semiconductor industry, NXP is renowned for its cutting-edge technology and reliable components, and the SAA7377GP/M1,518 is no exception.

Key Features

  • High Integration: The SAA7377GP/M1,518 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for manufacturers.
  • Audio Processing: This chip is equipped with advanced audio processing capabilities, ensuring high-quality sound reproduction and performance.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it ideal for portable and battery-powered devices.
  • Robust Data Handling: It features robust data handling mechanisms to manage digital audio data effectively, ensuring smooth and reliable operation.

Applications

The versatility of the SAA7377GP/M1,518 makes it suitable for a wide range of audio applications, including but not limited to:

  • Car audio systems
  • Home theater systems
  • Professional audio equipment
  • Portable audio devices

Technical Specifications

With precise engineering, the SAA7377GP/M1,518 boasts technical specifications that ensure it can handle the most demanding audio tasks. Some of its specifications include:

  • Advanced digital signal processing
  • High fidelity audio output
  • Compatibility with multiple audio formats

Quality and Reliability

NXP's commitment to quality means that the SAA7377GP/M1,518 is manufactured to the highest standards, ensuring reliability and longevity in your audio products. With NXP's rigorous testing and quality control, you can trust the SAA7377GP/M1,518 to perform consistently over time.

Whether you're designing a state-of-the-art audio system or looking for a reliable component for your current project, the SAA7377GP/M1,518 from NXP is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess