EN
  • EN
  • DE

SAA7197T

Part No SAA7197T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Clock Generator Circuit for desktop video systems CGC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312047-SAA7197T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7197T CAD Model

Description

The NXP SAA7197T is a high-performance digital video encoder designed to meet the demands of advanced video applications. This integrated circuit is engineered to convert digital video signals into high-quality analog video outputs suitable for various display devices. It is an ideal solution for systems that require the interfacing of digital video data with traditional analog video equipment.

Key Features

  • Multiple Video Formats: The SAA7197T supports a wide range of video input formats, including PAL, NTSC, and SECAM. This makes it versatile for use in different regional standards without the need for additional hardware.
  • High-Quality Output: It provides excellent output quality with low noise and high stability, ensuring that the resulting analog video signal is clear and consistent.
  • On-Chip Color Processing: With its advanced on-chip color processing capabilities, the SAA7197T delivers vibrant and accurate color reproduction, enhancing the overall visual experience.
  • Programmable Functions: The device offers a range of programmable functions, allowing for customization and optimization based on specific application requirements.
  • Simple Integration: Its compact package and straightforward interface make it easy to integrate into existing systems, reducing development time and simplifying the design process.

Applications

The SAA7197T is suitable for a variety of applications that require high-quality video encoding. It is commonly used in:

  • Video conferencing systems
  • Home entertainment systems
  • Professional video editing and broadcasting equipment
  • Security and surveillance systems
  • Medical imaging devices

Technical Specifications

For detailed technical specifications, please refer to the SAA7197T datasheet provided by NXP. The datasheet includes information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for the proper implementation of the device.

In summary, the NXP SAA7197T is a versatile digital video encoder that offers high-quality analog outputs, making it an excellent choice for a wide range of video applications where digital-to-analog conversion is required.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,293 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess