EN
  • EN
  • DE

AD7248AARS

Part No AD7248AARS
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042949-AD7248AARS
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7248AARS CAD Model

Description

The AD7248AARS is a complete, 12-bit, parallel input, voltage-output digital-to-analog converter (DAC) from Analog Devices. It combines high performance with ease of use, making it suitable for various industrial and instrumentation applications requiring precise analog voltage control.

Applications:

  • Process Control
  • ATE (Automated Test Equipment)
  • Motion Control
  • Servo Control Systems
  • Data Acquisition

Features:

  • 12-Bit Resolution: Provides high precision in converting digital signals to analog voltages.
  • Parallel Input: Enables fast data transfer.
  • Voltage Output: Outputs an analog voltage proportional to the digital input.
  • Single Supply Operation: Operates from a single power supply.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Precise Analog Control: Provides accurate and repeatable analog voltage outputs.
  • Fast Data Transfer: Parallel interface allows for high-speed data updates.
  • Simplified System Design: Single supply operation reduces complexity.
  • Energy Efficient: Low power consumption minimizes power requirements.
  • Reliable Performance: Robust design ensures stable and consistent operation.

Additional Details:

The AD7248AARS includes an on-chip output amplifier, eliminating the need for external components in many applications. The output voltage range is typically determined by the supply voltage, providing flexibility in system design. The settling time of the DAC is an important specification, influencing the speed at which the output voltage settles to its final value after a digital input change. The AD7248AARS also features a reference input, allowing the user to select the reference voltage for the DAC. This can be either an external reference or the internal reference, depending on the application requirements. For optimal performance, it's recommended to consult the datasheet for detailed information on power supply requirements, reference voltage specifications, and timing characteristics.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess