EN
  • EN
  • DE

SAA7185WP/00

Part No SAA7185WP/00
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312034-SAA7185WP/00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7185WP/00 CAD Model

Description

The NXP SAA7185WP/00 is a high-performance digital video encoder designed to meet the demanding requirements of video processing applications. This advanced integrated circuit is engineered to convert digital video signals into high-quality analog video outputs suitable for a wide range of devices such as TVs, VCRs, and monitors.

Key Features:

  • Video Encoding: The SAA7185WP/00 supports PAL and NTSC encoding, enabling it to cater to different regional video standards effortlessly.
  • Resolution: It is capable of handling input video data with resolutions up to 720 pixels per line, ensuring compatibility with most high-resolution video sources.
  • Color Processing: The device includes advanced color processing capabilities to deliver vibrant and accurate color reproduction.
  • Input Formats: It accepts a variety of digital video input formats, including YCrCb and RGB, providing flexibility in interfacing with different digital video sources.
  • Output Flexibility: Multiple analog outputs including composite video, S-video, and component video are supported, allowing the encoder to be used in diverse applications.
  • Programmable Features: Users can program the SAA7185WP/00 through an I²C-bus interface, offering control over various functions such as brightness, contrast, saturation, and hue.

Applications:

The versatility of the NXP SAA7185WP/00 makes it an ideal choice for a variety of applications, including:

  • Digital video recorders
  • Set-top boxes
  • Video conferencing systems
  • Personal computer video output
  • Security and surveillance systems

Technical Specifications:

Parameter Specification
Supply Voltage 5V (Typical)
Operating Temperature 0°C to +70°C
Package PLCC-44

The SAA7185WP/00 by NXP is a robust solution for digital-to-analog video conversion, providing high-quality output with a range of programmable features to fine-tune video performance. Its support for multiple video standards and formats makes it a versatile choice for designers and manufacturers in the multimedia industry.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess