EN
  • EN
  • DE

SAA7160ET/V2/R5

Part No SAA7160ET/V2/R5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312000-SAA7160ET/V2/R5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7160ET/V2/R5 CAD Model

Description

The NXP SAA7160ET/V2/R5 is a high-performance, multifunctional video and audio PCI Express capture processor that offers an integrated solution for advanced multimedia applications. Designed by NXP Semiconductors, a leader in the industry, this product is engineered to meet the demands of high-quality audio and video processing in a variety of digital entertainment and broadcasting systems.

Key Features

  • PCI Express Interface: Utilizes the high-speed PCI Express bus, ensuring fast data transfer rates and improved system performance.
  • Multi-Channel Capture: Capable of processing multiple video and audio channels simultaneously, making it ideal for complex multimedia setups.
  • High-Quality Video Processing: Supports a range of video formats with excellent capture quality, suitable for both analog and digital video sources.
  • Advanced Audio Processing: Delivers pristine audio capture with support for multiple audio formats and sampling rates.
  • Flexibility: Offers a flexible programming interface, which allows for customization and integration into various system architectures.

Applications

The SAA7160ET/V2/R5 is versatile and can be employed in a wide array of applications, such as:

  • Personal Video Recorders (PVRs)
  • Media Center PCs
  • Video Surveillance Systems
  • Live Broadcasting Solutions
  • Video Conferencing Systems

Technical Specifications

Below are some of the technical specifications for the SAA7160ET/V2/R5:

  • Bus Interface: PCI Express x1
  • Video Formats: Supports standard and high-definition video formats
  • Audio Support: Multiple audio formats with high fidelity
  • Operating Temperature: Ranges from 0°C to 70°C
  • Package: LQFP 176 pins

With its robust feature set and NXP's commitment to quality, the SAA7160ET/V2/R5 is an excellent choice for developers and manufacturers looking to incorporate advanced multimedia capabilities into their products. Its high level of integration and performance makes it a go-to solution for a seamless multimedia experience.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess