EN
  • EN
  • DE

SAA7131E/V203

Part No SAA7131E/V203
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311950-SAA7131E/V203
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7131E/V203 CAD Model

Description

NXP SAA7131E/V203 Multimedia Capture Device

The NXP SAA7131E/V203 is a high-performance and versatile multimedia capture chip designed to facilitate the seamless integration of analog video and audio into digital multimedia systems. This advanced single-chip solution is ideal for applications in personal computing, consumer electronics, and mobile entertainment devices, offering a rich set of features for an enhanced multimedia experience.

Key Features:

  • Multi-Standard Support: The SAA7131E/V203 supports a wide range of analog broadcast standards including NTSC, PAL, and SECAM. This makes it suitable for global deployment, allowing manufacturers to design products for various international markets.
  • High-Quality Video Decoding: With its superior video decoding capabilities, the chip ensures clear and crisp image quality, providing an excellent viewing experience for end-users.
  • Audio Processing: It comes with integrated audio processing features that support the capture and processing of stereo audio signals. This ensures synchronization with video streams for a complete multimedia experience.
  • PCI Interface: The device is equipped with a PCI interface for easy integration into PC-based systems. This interface provides a high-speed and reliable connection to the host system's CPU.
  • Scalable Video Capture: The SAA7131E/V203 offers scalable video capture resolutions, allowing for flexibility in various applications, from video conferencing to high-quality video recording.
  • On-Chip Video Processing: The chip features on-chip video processing capabilities such as scaling, filtering, and color space conversion, reducing the need for additional processing power from the host system.

Applications:

The NXP SAA7131E/V203 is suitable for a range of applications, including:

  • TV Tuner Cards for PCs
  • Personal Video Recorders (PVRs)
  • Media Center PCs
  • Video Capture Devices

With its advanced features and support for multiple video standards, the NXP SAA7131E/V203 stands out as a comprehensive solution for developers looking to create high-quality multimedia capture systems. Its integration-friendly design allows for the development of a variety of consumer and professional products, ensuring end-users enjoy a rich and seamless multimedia experience.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7387 $61.1709
17+ $7.1702 $121.8934
25+ $6.9462 $173.6550
35+ $6.7221 $235.2735
45+ $6.4980 $292.4100
60+ $5.8258 $349.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess