EN
  • EN
  • DE

SAA7115HL/V1

Part No SAA7115HL/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Video Decoder 9bit 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086364-SAA7115HL/V1
Family Name SAA7115HL/V1
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7115HL/V1 CAD Model

Description

The SAA7115HL/V1 is a multifaceted video decoder product from NXP Semiconductors designed to address the increasing demands for high-quality video processing in a variety of applications. This integrated circuit is engineered to provide superior decoding capabilities for both analog and digital video signals.

Key Features

  • Multi-Standard Support: The SAA7115HL/V1 is compatible with a wide range of video standards, including PAL, NTSC, and SECAM. This makes it a versatile solution for global video applications.
  • Advanced Signal Processing: Equipped with sophisticated algorithms, this decoder delivers exceptional image quality, color accuracy, and stable synchronization.
  • Integrated Filters: On-chip filters such as anti-aliasing and notch filters enhance the input signal quality, reducing noise and improving the overall video experience.
  • Scalability: The product supports various input formats and can scale video to multiple resolutions, ensuring compatibility with different display technologies and resolutions.

Applications

The SAA7115HL/V1 is ideal for a range of applications where reliable and high-quality video decoding is essential. It is commonly used in:

  • Television sets
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video conferencing systems
  • Security and surveillance systems

Technical Specifications

The SAA7115HL/V1 operates at a low power consumption rate, making it suitable for portable and energy-sensitive applications. It features a digital comb filter for luminance and chrominance separation, and it is capable of operating in various ambient temperature ranges, ensuring reliability and performance under different environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SAA7115HL/V1 is no exception. This product is manufactured under strict quality control measures and is designed to meet high reliability standards, providing peace of mind for manufacturers and end-users alike.

Whether you're developing consumer electronics or industrial video systems, the SAA7115HL/V1 offers the performance, flexibility, and quality that modern video applications demand.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1323 $56.9261
14+ $7.6176 $106.6464
21+ $7.3603 $154.5663
30+ $6.8456 $205.3680
38+ $6.5882 $250.3516
48+ $6.3309 $303.8832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess