EN
  • EN
  • DE

SAA6588T/V2H,518

Part No SAA6588T/V2H,518
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC RDS/RBDS PRE-PROCESSOR 20SOIC / RF IC Pre-Processor 57kHz 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Pre-Processor
Frequency 57kHz
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SAA65
Other Names 935287374518
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236126-SAA6588T/V2H,518
Ultra Librarian 3D Model Ultra Librarian SAA6588T/V2H,518 CAD Model

Description

The NXP SAA6588T/V2H,518 is a sophisticated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) pre-processor that is designed to enhance the functionality of car radios, home stereos, and other radio-receiving devices. This integrated circuit is engineered to provide a seamless interface for RDS/RBDS data decoding, enabling devices to display a variety of information transmitted by FM radio stations.

Key Features

  • Compatibility: The SAA6588T/V2H,518 is fully compliant with the European RDS and North American RBDS standards, ensuring broad application use.
  • Integration: This IC integrates multiple functions including signal quality detection, error correction, and data buffering, which facilitates a reduction in external component count and system complexity.
  • Enhanced User Experience: By providing data such as station identification, song titles, traffic updates, and time signals, this pre-processor helps create a more informative and user-friendly listening experience.
  • Intelligent Processing: With its built-in error correction capabilities, the SAA6588T/V2H,518 ensures that the RDS/RBDS data is reliably decoded even under weak signal conditions.
  • Flexible Interface: The device offers an I²C-bus interface, allowing for easy integration with most microcontrollers and processors.

Applications

The NXP SAA6588T/V2H,518 is ideally suited for a wide range of applications where RDS/RBDS information is required, such as:

  • Automotive car radios
  • Home audio systems
  • Portable radio devices
  • Navigation systems that require FM data input

Technical Specifications

The device is offered in a compact SO28 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various operating environments.

Ordering Information

The NXP SAA6588T/V2H,518 is available for order and can be sourced through authorized distributors. For detailed specifications, application notes, and ordering information, interested parties should refer to the official NXP datasheets or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,960 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess