EN
  • EN
  • DE

SAA6588T/V2H,512

Part No SAA6588T/V2H,512
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC RDS/RBDS PRE-PROCESSOR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tube
Product Status Obsolete
Function Pre-Processor
Frequency 57kHz
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SAA65
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 311842-SAA6588T/V2H,512
Ultra Librarian 3D Model Ultra Librarian SAA6588T/V2H,512 CAD Model

Description

Introducing the SAA6588T/V2H,512 RDS/RBDS Pre-Processor from NXP

The SAA6588T/V2H,512 is a cutting-edge Radio Data System (RDS) and Radio Broadcast Data System (RBDS) pre-processor chip developed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This integrated circuit is specifically designed to enhance the functionality of car radios, hi-fi tuners, and a broad range of radio-equipped consumer electronic devices.

Key Features and Benefits

  • Enhanced User Experience: With its ability to decode RDS and RBDS signals, the SAA6588T/V2H,512 provides end-users with valuable information such as station identification, song titles, traffic updates, and other broadcast data, directly on their device's display.
  • High Integration: This pre-processor integrates multiple functions typically requiring external components, reducing the overall cost and complexity of the final product design.
  • Advanced Signal Processing: The chip features sophisticated signal processing capabilities that ensure reliable data decoding even under adverse reception conditions.
  • Flexible Interface Options: It supports I²C-bus and 3-wire bus interfaces, offering flexibility in system design and ease of integration with a wide range of microcontrollers and tuner modules.
  • Minimal Power Consumption: Designed with power efficiency in mind, the SAA6588T/V2H,512 contributes to the extended battery life of portable devices and reduced energy consumption in automotive applications.

Applications

The NXP SAA6588T/V2H,512 is ideally suited for a variety of applications where RDS/RBDS functionality is required, including:

  • Automotive infotainment systems
  • High-end audio and home theater systems
  • Portable radios and boomboxes
  • Professional broadcasting equipment

Technical Specifications

At the heart of the SAA6588T/V2H,512 are its robust technical specifications:

  • Operating voltage range: 4.5 V to 5.5 V
  • Low power consumption
  • Support for RDS and RBDS standards
  • I²C-bus and 3-wire bus serial interfaces
  • Small outline package for space-saving PCB design

With the SAA6588T/V2H,512, NXP continues its tradition of providing innovative, high-performance solutions for the consumer electronics and automotive industries. This RDS/RBDS pre-processor is a testament to NXP's commitment to delivering technology that enhances the user experience and leads the way in the connected world.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess