EN
  • EN
  • DE

SAA5281ZP/E

Part No SAA5281ZP/E
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311787-SAA5281ZP/E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5281ZP/E CAD Model

Description

The NXP SAA5281ZP/E is a versatile and advanced integrated circuit designed for enhancing television and video systems. This IC is part of NXP's renowned line of semiconductor products, known for their reliability and cutting-edge technology. The SAA5281ZP/E is specifically engineered to provide superior text and graphics overlay capabilities, making it an ideal choice for applications requiring on-screen display (OSD) functions.

Key Features

  • On-Screen Display: The SAA5281ZP/E is equipped with an on-screen display engine that supports various character and graphic modes. This allows for the display of text and images overlaid on video content, enhancing the user interface of the host system.
  • Memory Interface: It features an integrated memory interface for easy connection to external memory sources, which is crucial for storing fonts, graphics, and other OSD-related data.
  • High Integration: As a highly integrated circuit, it minimizes the need for additional components, reducing the overall system cost and simplifying the design process.
  • Video Processing: The device includes sophisticated video processing capabilities, ensuring seamless integration with the video signal and maintaining high-quality video output.

Applications

The NXP SAA5281ZP/E is suitable for a wide range of applications, particularly where advanced OSD features are required. It is commonly used in:

  • Television sets
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Media players

Technical Specifications

The SAA5281ZP/E operates within a specified temperature range and is available in a surface-mount package that is compatible with standard PCB manufacturing processes. It requires a stable power supply and appropriate interfacing with video and memory components.

Conclusion

In conclusion, the NXP SAA5281ZP/E is a powerful IC that offers robust OSD capabilities for enhanced video experiences. Its integration of memory and video processing features, along with its support for various graphics and text modes, makes it a highly valuable component for manufacturers looking to upgrade their video system offerings.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess