EN
  • EN
  • DE

SAA5264PS/M3/1391

Part No SAA5264PS/M3/1391
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311779-SAA5264PS/M3/1391
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5264PS/M3/1391 CAD Model

Description

The NXP SAA5264PS/M3/1391 is a highly integrated circuit designed for decoding and displaying teletext and closed caption content in television systems. This sophisticated chip is capable of processing teletext data transmitted within a TV signal and provides a simple means to add teletext functionality to a television set or a video processing device.

Key Features

  • Advanced Teletext Decoder: The SAA5264PS/M3/1391 is equipped with the capability to decode Level 1.5 teletext, offering compatibility with a wide range of international teletext standards.
  • High Integration: With an on-chip display memory and character generator, this IC minimizes the need for external components, allowing for a more compact and cost-effective design.
  • Multi-Language Support: The decoder supports various character sets, enabling the display of teletext information in multiple languages, which is essential for global applications.
  • OSD (On-Screen Display) Capability: It can also be used to generate on-screen displays for user interfaces or other visual information overlays, enhancing the user experience.
  • Flexible Interface: The SAA5264PS/M3/1391 offers a flexible interface that is compatible with a variety of microcontrollers, making it easy to integrate into existing systems.

Applications

The NXP SAA5264PS/M3/1391 is ideal for a range of applications in the consumer electronics industry. It is commonly used in:

  • Television sets
  • Set-top boxes
  • Video recorders
  • Media centers

Technical Specifications

Some of the technical specifications of the SAA5264PS/M3/1391 include:

  • Supply Voltage: 5V
  • Package: QFP-80 (Quad Flat Package)
  • Operating Temperature: -20°C to +70°C

In summary, the NXP SAA5264PS/M3/1391 is a versatile and powerful teletext decoder chip that brings advanced teletext features to a wide range of video display products. Its high level of integration, multi-language support, and ease of use make it a valuable component for manufacturers looking to enhance their products with teletext capabilities.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess