EN
  • EN
  • DE

SAA5264-M3-0104

Part No SAA5264-M3-0104
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311773-SAA5264-M3-0104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA5264-M3-0104 CAD Model

Description

The SAA5264-M3-0104 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is tailored for advanced television and video systems, providing robust solutions for text and graphics overlay, as well as display management.

Key Features

  • Advanced Text and Graphics Handling: The SAA5264-M3-0104 is equipped with powerful features for managing text and graphics overlay, allowing for dynamic and visually appealing interfaces.
  • High-Quality Display Output: With its sophisticated display control capabilities, this IC ensures a high-quality output that enhances the overall viewing experience.
  • Flexible Interface Options: The device offers multiple interface options for seamless integration into various television and video system architectures.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA5264-M3-0104 minimizes power usage without compromising performance, making it suitable for eco-friendly applications.

Applications

The versatility of the SAA5264-M3-0104 makes it an ideal choice for a wide range of applications, including:

  • Digital Televisions
  • Interactive Video Systems
  • Set-Top Boxes
  • Video Display Terminals

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Specified by the manufacturer
Supply Voltage Specified by the manufacturer
Dimensions Standard SMD package dimensions

For detailed technical specifications, please refer to the SAA5264-M3-0104 datasheet.

Ordering Information

The NXP SAA5264-M3-0104 is available for order under the specified part number. For bulk purchases and pricing information, please contact an authorized NXP distributor or visit the NXP website.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess