EN
  • EN
  • DE

SAA3008P

Part No SAA3008P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Infrared remote control transmitter RECS 80 low voltage / High Performance IR Remote Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311706-SAA3008P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SAA3008
Introduction Date December 01, 1988
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA3008P CAD Model

Description

The NXP SAA3008P is a versatile and powerful remote control transmitter integrated circuit designed for a wide range of applications in consumer electronics. This IC is specifically engineered to operate in infrared remote control systems, providing manufacturers with a reliable and efficient solution for controlling various electronic devices such as TVs, DVD players, audio systems, and more.

Key Features

  • Carrier Frequency: The SAA3008P is capable of generating a carrier frequency suitable for infrared transmission, ensuring compatibility with standard remote control systems.
  • Programmable: It offers programmable commands and functions, allowing for customization according to the specific requirements of the device it is intended to control.
  • High Integration: This IC incorporates an oscillator and a modulator, which reduces the number of external components needed for operation, simplifying the design and reducing the overall cost.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA3008P operates with low power consumption, extending the battery life of the remote control.
  • Versatile Modulation: It supports various modulation schemes, providing flexibility in the design of the remote control system.

Applications

The SAA3008P is ideal for a multitude of applications where infrared remote control is required. Its robust design and programmability make it a go-to choice for consumer electronics manufacturers.

Technical Specifications

Parameter Value
Supply Voltage 2.0V to 6.0V
Operating Temperature -20°C to +75°C
Package DIP/SO
Carrier Frequency Typically 36kHz, 38kHz, 40kHz, or 56kHz

With its combination of features, the NXP SAA3008P offers a high level of integration and performance for remote control applications, making it a reliable choice for designers looking to create sophisticated yet user-friendly consumer electronics.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess