EN
  • EN
  • DE
  • IT

SA639DH/01,118

Part No SA639DH/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONV 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
RF Type ASK, DECT, FSK
Frequency 500MHz
Number of Mixers 2
Gain 9.2dB
Noise Figure 11dB
Secondary Attributes Up Converter
Operating Supply Current 10mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 24-TSSOP
Win Source Part Number 116941-SA639DH/01,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA639DH/01,118 CAD Model

Description

The NXP SA639DH/01,118 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator and audio and RSSI op-amps. Designed for high sensitivity and robustness in radio frequency (RF) reception, this integrated circuit (IC) is an optimal solution for car radio applications as well as for portable and mobile radio devices.

Key Features

  • High Integration: The SA639DH/01,118 combines multiple functions into a single IC, which simplifies the design and reduces the component count in the end application.
  • Low Voltage Operation: With the ability to operate at low voltages, this device is suitable for battery-operated devices, enhancing its use in portable applications.
  • High Sensitivity: The IC is designed to offer high sensitivity, which is critical for picking up weak signals in challenging reception conditions.
  • Logarithmic RSSI: The logarithmic RSSI provides a wide dynamic range, making it easier to assess the strength of received signals.
  • Robustness: The SA639DH/01,118 is built to withstand the harsh conditions often encountered in automotive environments, ensuring reliable performance.

Applications

The versatility of the NXP SA639DH/01,118 makes it suitable for a broad range of applications, particularly where high sensitivity and integration are paramount. Its primary use is in car radios, but it is also well-suited for:

  • Portable radio sets
  • Mobile radio systems
  • High-fidelity radio receivers

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7 V to 5.5 V Operating Temperature -40°C to +85°C Package TSSOP-20 Frequency Range 70 MHz to 450 MHz

The NXP SA639DH/01,118 is a sophisticated, yet robust choice for designers looking to create high-quality RF reception systems with minimal space and power consumption. Its integrated features and reliable performance under adverse conditions make it a go-to component in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess