EN
  • EN
  • DE

SA637DK

Part No SA637DK
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Low-voltage digital IF receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311611-SA637DK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA637DK CAD Model

Description

The NXP SA637DK is a high-performance, low-voltage mixer FM IF system that combines two-band radio frequency (RF) input amplifiers, a double-balanced mixer, a local oscillator (LO), a fully integrated phase-locked loop (PLL), and an intermediate frequency (IF) amplifier in a single compact package. This product is designed for high sensitivity and robust FM reception, making it an ideal choice for a wide range of applications, such as portable, automotive, and home radios, as well as other wireless communication devices.

Key Features

  • Integrated Voltage-Controlled Oscillator (VCO): The SA637DK includes a VCO that operates over a wide frequency range, reducing the need for external components.
  • Low-Noise Amplifier (LNA): It offers excellent noise performance, which is crucial for clear signal reception.
  • High Linearity: This mixer IF system provides high linearity, ensuring minimal distortion of the received signal.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for battery-powered applications.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, accommodating various power supply requirements.
  • Programmable Charge Pump Current: The PLL's charge pump current can be programmed to optimize performance for specific applications.

Applications

The NXP SA637DK is versatile and can be used in a variety of applications due to its robust feature set. It is particularly well-suited for:

  • Portable and handheld radios
  • Car radio systems
  • Hi-Fi audio systems
  • Wireless communication devices

Technical Specifications

Below are some of the technical specifications of the SA637DK:

  • RF Input Frequency Range: VHF and UHF bands
  • IF Output Frequency: Configurable
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact and surface-mountable

Overall, the NXP SA637DK offers a combination of performance, integration, and flexibility, making it a top choice for developers and manufacturers looking to create high-quality radio systems with minimal external components and reduced design complexity.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess