EN
  • EN
  • DE

SA607DK/01,112

Part No SA607DK/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP / RF Mixer IC Cellular, ASK, FSK, NAMPS, NTACS, VHF Up Converter 150MHz 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA607
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, FSK, NAMPS, NTACS, VHF
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Current - Supply 4.2mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA607
Other Names 2156-SA607DK/01112-NX,SA607DK/01,NXPNXPSA607DK/01,112,SA607DK/01,935275287112
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236096-SA607DK/01,112
Ultra Librarian 3D Model Ultra Librarian SA607DK/01,112 CAD Model

Description

The SA607DK/01,112 is a high-performance mixer oscillator from NXP Semiconductors designed for the demanding requirements of wireless communication systems. This integrated circuit is part of NXP's renowned SA600 series, known for its exceptional quality and reliability in radio frequency (RF) applications.

Key Features

  • High Dynamic Range: The SA607DK/01,112 offers an impressive dynamic range, making it suitable for systems that require the ability to handle a wide range of signal levels without distortion.
  • Low Voltage Operation: It operates efficiently at low voltage levels, enabling it to be used in portable battery-powered devices where power conservation is critical.
  • Low Noise Figure: With its low noise figure, this mixer oscillator ensures minimal signal degradation, which is essential for maintaining the integrity of the communication signal.
  • Integrated Oscillator: The built-in oscillator function simplifies design efforts and reduces the need for external components, saving space and cost on the PCB.
  • Wide Frequency Range: It is capable of operating over a wide frequency range, making it versatile for various RF applications across different market segments.

Applications

The SA607DK/01,112 is ideally suited for a range of applications, including but not limited to:

  • Cellular Telephones
  • Wireless LANs
  • PCS Systems
  • Portable Radio Communications
  • RF Data Links

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA607DK/01,112 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in the field.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package SO-20

For detailed product specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess