EN
  • EN
  • DE
  • IT

SA601DK,118

Part No SA601DK,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER LNA 1GHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1GHz
Number of Mixers 1
Gain 11.5dB
Noise Figure 1.6dB
Operating Supply Current 7.4mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-SSOP
Win Source Part Number 117591-SA601DK,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA601DK,118 CAD Model

Description

NXP Semiconductors

The SA601DK,118 is a high-performance mixer and oscillator designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to cater to the demanding requirements of wireless communication systems. It is a versatile component that can be used in a variety of applications including but not limited to cellular phones, GPS receivers, and other sophisticated RF (Radio Frequency) and IF (Intermediate Frequency) communication systems.

Key Features

  • High-Linearity Mixer: The SA601DK,118 offers a high-linearity mixer, which ensures low distortion of the signal, making it ideal for applications where signal integrity is paramount.
  • Low-Noise Figure: With a low-noise figure, this product minimizes the amount of added noise, thus preserving the quality of the signal throughout the communication process.
  • On-Chip Oscillator: The integrated oscillator circuit simplifies design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Wide Operating Frequency: This device is designed to operate across a wide range of frequencies, providing versatility and making it suitable for multiple market segments.
  • Robust Temperature Performance: The SA601DK,118 is built to perform consistently across a broad temperature range, ensuring reliability in varying environmental conditions.

Applications

The SA601DK,118 is an essential component in RF and IF stages of communication products. It is highly applicable in:

  • Mobile Communication Devices
  • Wireless Infrastructure
  • RFID Systems
  • Industrial and Medical Applications
  • High-Fidelity Wireless Audio

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA601DK,118 is no exception. It is manufactured in compliance with stringent industry standards, ensuring high reliability and performance for critical applications. With NXP's reputation for excellence in the semiconductor industry, users can trust the SA601DK,118 for their most challenging design projects.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0009 $60.0540
145+ $0.8214 $119.1030
220+ $0.7957 $175.0540
300+ $0.7701 $231.0300
390+ $0.7443 $290.2770
520+ $0.6674 $347.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess