EN
  • EN
  • DE

SA58672UK,027

Part No SA58672UK,027
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.66x1.71)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4Ohm
Voltage - Supply 2V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-WLCSP (1.66x1.71)
Package / Case 9-UFBGA, WLCSP
Base Product Number SA586
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-13390-2,935286231027,SA58672UK-G-ND,568-13390-1,954-SA58672UK027,SA58672UK,027-ND,SA58672UK-G,568-13390-6
Standard Package 3,000
Win Source Part Number 1218973-SA58672UK,027
Ultra Librarian 3D Model Ultra Librarian SA58672UK,027 CAD Model

Description

The SA58672UK,027 is a high-performance, versatile audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's renowned audio processing product line, known for delivering exceptional sound quality and reliability. The product is well-suited for a wide range of audio applications, including mobile phones, portable media players, and other compact audio devices.

Key Features

  • Output Power: The SA58672UK,027 boasts an impressive output power capability, making it ideal for driving speakers in portable audio applications.
  • Efficiency: With its high efficiency, this amplifier ensures extended battery life in portable devices, making it an energy-conscious choice for modern electronics.
  • Sound Quality: NXP's commitment to audio fidelity is evident in the SA58672UK,027, which delivers clear and robust sound, enhancing the overall listening experience.
  • Compact Size: The small footprint of the IC allows for integration into space-constrained designs, providing flexibility for product designers.

Technical Specifications

ParameterValue
Amplifier Type Class AB
Output Configuration Stereo
Supply Voltage 2.2V to 5.5V
THD+N 0.1% (Typical)
Package / Case HWSON-8

Applications

The versatility of the SA58672UK,027 makes it an excellent choice for a variety of audio applications. Its power and size make it particularly well-suited for portable audio devices where space is at a premium and quality cannot be compromised. In addition to mobile phones and media players, it can also be used in handheld gaming devices, small-scale audio systems, and any other application where high-quality audio amplification is required in a compact form factor.

Ordering and Product Support

For ordering information, technical support, or further details about the SA58672UK,027, please visit NXP Semiconductors' official website or contact an authorized distributor. NXP provides comprehensive documentation and support to ensure seamless integration of their products into your designs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess