Product Overview: NXP SA56202TW
The NXP SA56202TW is a high-performance temperature sensor designed for precision temperature monitoring in a wide range of applications. With its I2C-compatible interface, this sensor provides a seamless integration with most microcontroller units (MCUs) and is ideal for use in systems that require accurate temperature data to ensure optimal performance and reliability.
Key Features
- Accuracy: The SA56202TW offers outstanding accuracy, typically ±1°C over a wide temperature range, making it suitable for critical applications where precise temperature readings are essential.
- Temperature Range: This sensor operates over a broad temperature range from -55°C to +125°C, catering to diverse environmental conditions.
- Interface: It features a user-friendly I2C interface that supports standard and fast mode data rates, allowing for easy communication with most embedded systems.
- Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, according to the needs of the application, providing a balance between resolution and conversion time.
- Low Power Consumption: Designed with power efficiency in mind, the SA56202TW is suitable for battery-powered and energy-sensitive applications.
- Supply Voltage: It operates at a supply voltage range of 2.7V to 5.5V, accommodating various power supply designs.
- Alarm Function: The device features programmable alarm limits that trigger an alert when the temperature exceeds specified thresholds, enhancing system safety and response.
Applications
The SA56202TW is versatile and can be used in a multitude of applications, including but not limited to:
- Industrial control systems
- Environmental monitoring
- Computer peripherals
- Telecommunications equipment
- Consumer electronics
With its high accuracy, wide temperature range, and programmable features, the NXP SA56202TW temperature sensor is a reliable choice for engineers and designers looking to incorporate precise temperature monitoring into their systems.