The NXP SA56004XD is a sophisticated temperature sensor designed for precise thermal monitoring in complex electronic systems. This high-accuracy sensor is engineered to meet the demanding requirements of a wide range of applications, including industrial control systems, telecommunications, and data center infrastructure.
Key Features
- High Precision: The SA56004XD offers an impressive temperature measurement accuracy, ensuring reliable performance for critical applications.
- Dual-Channel Sensing: Equipped with dual channels, it can monitor both its own temperature and the temperature of a remote diode, such as a CPU or GPU.
- Programmable Alert Function: The sensor includes programmable overtemperature and undertemperature alert functions, which provide an early warning system to prevent thermal damage.
- Serial Bus Interface: Communication is facilitated through an I²C/SMBus serial interface, which makes integration with most microcontrollers and processors seamless.
- Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.
Applications
With its high level of integration and precision, the SA56004XD is suitable for a variety of applications:
- Server and Telecom Infrastructure
- Industrial Control Systems
- Personal Computers
- Embedded Systems
- Medical and Storage Equipment
Technical Specifications
| Parameter |
Value |
| Accuracy |
±1°C (typical) |
| Temperature Range |
-55°C to +125°C (local), -40°C to +125°C (remote) |
| Interface Type |
I²C/SMBus |
| Voltage Supply |
3.0V to 3.6V |
Conclusion
The NXP SA56004XD temperature sensor is a robust and reliable solution for thermal monitoring. Its precision, dual-channel capability, and programmable alerts make it an essential component for safeguarding sensitive electronic systems from thermal risks.