EN
  • EN
  • DE

SA56004HDP

Part No SA56004HDP
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Specialty Analog Circuit PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090799-SA56004HDP
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA56004HDP CAD Model

Description

The NXP SA56004HDP is a sophisticated, high-precision temperature sensor designed to meet the rigorous demands of modern electronic systems. This advanced sensor is capable of monitoring temperature with exceptional accuracy, making it an ideal choice for a wide range of applications including industrial control systems, computing equipment, and medical devices.

Key Features

  • High Accuracy: The SA56004HDP offers precision temperature monitoring, ensuring reliable performance in critical applications.
  • Wide Temperature Range: Capable of operating across a broad temperature spectrum, this sensor is versatile for use in diverse environments.
  • Digital Interface: With an I²C-compatible serial interface, the device allows for easy integration into digital systems.
  • Programmable Alert Function: It comes equipped with a programmable alert and overtemperature shutdown output, providing additional system protection.
  • Low Power Consumption: Designed to be power-efficient, the SA56004HDP is suitable for battery-powered applications.

Applications

The NXP SA56004HDP's versatility allows it to be used in a variety of sectors. It is particularly well-suited for:

  • Industrial Control Systems
  • Telecommunication Equipment
  • Computing Systems
  • Portable Battery-Powered Devices
  • Medical Instruments

Technical Specifications

At the core of the SA56004HDP's technical prowess are its specifications:

  • Supply Voltage Range: 3.0 V to 3.6 V
  • Temperature Accuracy: ±1°C between -40°C and +125°C
  • Temperature Resolution: 11-bit, 0.125°C increments
  • Operating Temperature Range: -55°C to +125°C
  • Packaging: Offered in a small 8-pin TSSOP package

Whether you're designing a high-performance computing system or a sensitive medical device, the NXP SA56004HDP temperature sensor provides the reliability and precision you need. Trust NXP's expertise to keep your systems running at their optimal temperature.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess