EN
  • EN
  • DE

SA5223D

Part No SA5223D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Wide dynamic range AGC transimpedance amplifier 150MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311419-SA5223D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5223D CAD Model

Description

NXP SA5223D High-Speed Differential Line Driver

The NXP SA5223D is a high-performance differential line driver designed to deliver exceptional signal integrity in demanding environments. As part of NXP's renowned interface product portfolio, the SA5223D is engineered to provide a robust solution for high-speed data transmission over twisted-pair or coaxial cable mediums.

Key Features

  • High-Speed Operation: The SA5223D operates at high speeds, making it suitable for applications that require fast data transfer rates, such as Gigabit Ethernet, Fiber Channel, and other telecommunication interfaces.
  • Differential Signaling: Utilizing differential signaling technology, the SA5223D minimizes electromagnetic interference (EMI) and crosstalk, ensuring reliable data transmission even in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SA5223D maintains low power dissipation, which is critical for reducing thermal footprint and improving system reliability.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, enhancing its compatibility with various system design requirements and ensuring operational flexibility.
  • Robust ESD Protection: The SA5223D incorporates built-in Electrostatic Discharge (ESD) protection circuits, which safeguard the device against transient voltage spikes and enhance its durability.

Applications

The versatility of the NXP SA5223D makes it an ideal choice for a multitude of applications that require high-speed data transmission. This includes, but is not limited to, high-resolution video broadcasting, industrial network interfaces, and high-speed data acquisition systems. Its robust design ensures that it can be deployed in industrial settings that demand high reliability and performance.

Technical Specifications

The SA5223D features a wide temperature operating range, making it suitable for industrial applications. It is available in a compact SOIC-8 package, which allows for efficient use of PCB space. The device's specifications are tailored to meet the stringent requirements of high-speed communication protocols, ensuring that it can seamlessly integrate into various system architectures.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official NXP website or contact their local NXP sales representative.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess