EN
  • EN
  • DE

MAX509ACAP

Part No MAX509ACAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20SSOP / Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting Style SMD
Part Number Series MAX509
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810660-MAX509ACAP
Ultra Librarian 3D Model Ultra Librarian MAX509ACAP CAD Model

Description

Product Overview: MAX509ACAP from Maxim Integrated

The MAX509ACAP is a precision, low-power, 8-channel digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is specifically engineered to deliver high-performance conversion of digital data into analog signals, making it an ideal choice for a wide range of applications including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX509ACAP boasts a 10-bit resolution, providing fine granularity and precise control over the analog output.
  • Channels: With 8 independent DAC channels, this component allows for multiple signal outputs, making it highly versatile for complex tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, helping to preserve battery life in portable devices.
  • Serial Interface: The device includes a serial interface for communication, which minimizes the number of pins required for connection and simplifies the design of the printed circuit board (PCB).
  • Flexible Voltage Range: It operates over a wide supply voltage range, accommodating various system power rails and ensuring compatibility with other components in the system.

Performance and Quality

The MAX509ACAP is built to deliver high accuracy and stability. It features a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring that the output signal closely matches the intended input data. Furthermore, it is characterized for operation over the extended industrial temperature range, which guarantees reliable performance even in harsh environmental conditions.

Package and Integration

Encased in a 20-pin SSOP (Shrink Small Outline Package), the MAX509ACAP is designed for space-constrained applications. Its compact form factor allows for easy integration into systems where board real estate is at a premium. The package is also conducive to automated assembly processes, streamlining manufacturing and reducing assembly costs.

Applications

With its robust feature set, the MAX509ACAP is well-suited for a multitude of applications. It is commonly used in process control, where precise adjustment of output parameters is critical. In digital gain and offset adjustment applications, the MAX509ACAP provides the necessary precision and flexibility. Additionally, the device finds usage in programmable voltage and current sources, where multiple outputs are required to be controlled independently.

Overall, the MAX509ACAP from Maxim Integrated is a powerful and efficient solution for digital-to-analog conversion needs, combining performance, integration ease, and operational reliability.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess