EN
  • EN
  • DE
  • IT

S9S12ZVL16F0CLCR

Part No S9S12ZVL16F0CLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935323662528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263757-S9S12ZVL16F0CLCR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL16F0CLCR CAD Model

Description

The NXP S9S12ZVL16F0CLCR is a versatile and powerful microcontroller designed to meet the rigorous demands of automotive and industrial applications. This 16-bit MCU is part of the S12 MagniV family, which integrates a sophisticated S12 core with smart analog features, offering a highly integrated solution that reduces system cost and board space.

Key Features

  • Core: The device features a 16-bit HCS12 CPU, operating at frequencies up to 25 MHz, which provides a robust platform for complex and time-sensitive tasks.
  • Memory: It is equipped with 16 KB of flash memory and 1 KB of RAM, ensuring sufficient space for application code and data storage.
  • Integrated Analog Functions: The MCU includes analog functions such as a 12-bit analog-to-digital converter (ADC), which offers precise measurement capabilities for a variety of sensors.
  • Communication Interfaces: A range of communication options are available, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, enabling easy integration with other components in a system.
  • Package: The S9S12ZVL16F0CLCR comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is built to withstand extreme conditions, making it a reliable choice for harsh environments.
  • Low Power Consumption: The microcontroller is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.

Applications

The S9S12ZVL16F0CLCR is ideal for a wide range of applications, particularly in the automotive sector, including body control modules, sensor nodes, and LED lighting systems. Its robust feature set also makes it suitable for industrial control systems, home automation, and smart metering solutions.

Conclusion

With its integration of a powerful CPU, memory, advanced analog features, and multiple communication interfaces, the NXP S9S12ZVL16F0CLCR microcontroller offers a compact, cost-effective solution for developers looking to create sophisticated systems with minimal external components. Its durability and low power consumption make it a standout choice for engineers who require a reliable MCU for their automotive or industrial projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess