EN
  • EN
  • DE

S9S12XS256J0VALR

Part No S9S12XS256J0VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
Other Names 935320277528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264177-S9S12XS256J0VALR
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0VALR CAD Model

Description

Product Overview: S9S12XS256J0VALR by NXP

The S9S12XS256J0VALR is a high-performance microcontroller unit (MCU) from NXP Semiconductors, which is part of their HCS12X family of 16-bit MCUs. Designed for automotive and industrial applications, this MCU offers a robust set of features that make it ideal for complex and demanding tasks.

At the heart of the S9S12XS256J0VALR is the HCS12X CPU, which operates at a frequency of up to 80 MHz. It is equipped with 256KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is enhanced with NXP's Fast Flash programming algorithm for quick and reliable updates. Additionally, the MCU contains 12KB of RAM, allowing for efficient data processing and manipulation.

The device boasts a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C modules, allowing for versatile connectivity options. It also features an 8-channel 12-bit analog-to-digital converter (ADC) for precise analog signal measurement, as well as a 2-channel 12-bit digital-to-analog converter (DAC) for accurate analog output capabilities.

For advanced timing and control, the S9S12XS256J0VALR comes with an enhanced capture/compare timer system, which includes six programmable timer channels. These can be used for PWM generation, input capture, or output compare functions, making it suitable for a wide range of timing and control applications. The MCU also supports up to 91 general-purpose input/output (GPIO) pins, offering flexibility in interfacing with external devices and sensors.

Security and reliability are paramount in automotive and industrial environments, and the S9S12XS256J0VALR addresses these concerns with features like a Memory Protection Unit (MPU) and a watchdog timer with a clock monitor. These components ensure stable operation and protect against unauthorized memory access.

Engineered to operate in harsh conditions, the S9S12XS256J0VALR is specified for an extended temperature range of -40°C to +125°C. Its robust design and comprehensive feature set make it an excellent choice for applications that require a combination of high performance, reliability, and versatility.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1372 $65.6860
11+ $10.7793 $118.5723
17+ $10.4425 $177.5225
23+ $10.1056 $232.4288
30+ $9.7688 $293.0640
40+ $8.7581 $350.3240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess