EN
  • EN
  • DE

S9S12VR16F0CLC

Part No S9S12VR16F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893431-S9S12VR16F0CLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR16F0CLC CAD Model

Description

The NXP S9S12VR16F0CLC is a high-performance microcontroller designed for automotive and industrial applications where reliability and efficiency are paramount. As part of the S12 MagniV family, this microcontroller integrates a sophisticated MCU with a smart voltage regulator, reducing system complexity and overall cost.

Key Features

  • Advanced 16-bit HCS12 CPU Core: The S9S12VR16F0CLC is built around a robust 16-bit CPU core that operates at a frequency of up to 25MHz, providing a perfect balance between processing power and power consumption.
  • Integrated Voltage Regulator: With an integrated voltage regulator, this microcontroller simplifies the power supply design, providing a single-chip solution for various automotive applications.
  • Memory: It boasts 16KB of flash memory for program storage, coupled with 1KB of RAM for efficient data handling and processing.
  • Rich Peripheral Set: The device includes a diverse set of peripherals such as multiple timers, communication interfaces (SCI, SPI), and an 8-channel 10-bit analog-to-digital converter (ADC), offering great flexibility in system design.
  • Robust I/O Capabilities: With up to 22 general-purpose input/output (GPIO) pins, the microcontroller provides ample interface options for sensors, actuators, and other external devices.
  • Automotive Temperature Range: Engineered to withstand harsh conditions, it operates within an extended temperature range of -40°C to 125°C, suitable for under-the-hood automotive environments.
  • Package: The S9S12VR16F0CLC comes in a compact 48-pin LQFP (Low Profile Quad Flat Package), optimizing board space without compromising on functionality.

Applications

This microcontroller is ideal for a wide range of applications, particularly in the automotive sector, including but not limited to engine management systems, body control modules, and sensor interfaces. Its robust design and integrated features also make it suitable for industrial control systems, smart actuators, and any application requiring a reliable MCU with an integrated power supply.

With its combination of performance, integration, and versatility, the NXP S9S12VR16F0CLC microcontroller is a compelling choice for designers looking to streamline their system architecture while maintaining high standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1111 $55.5550
110+ $0.9117 $100.2870
170+ $0.8832 $150.1440
235+ $0.8547 $200.8545
305+ $0.8262 $251.9910
410+ $0.7407 $303.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess