EN
  • EN
  • DE
  • IT

S9S12P128J0VFTR

Part No S9S12P128J0VFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
Other Names S9S12P128J0VFTR,568-15073-1,568-15073-2,935315565528,568-15073-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264241-S9S12P128J0VFTR
Ultra Librarian 3D Model Ultra Librarian S9S12P128J0VFTR CAD Model

Description

Product Overview: NXP S9S12P128J0VFTR Microcontroller

The NXP S9S12P128J0VFTR is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This 16-bit MCU belongs to the HCS12 family, which is renowned for its robust architecture, rich set of features, and exceptional reliability. The S9S12P128J0VFTR is engineered to deliver efficient performance with low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The microcontroller is built around the HCS12 CPU, which operates at a frequency of up to 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes with 128 KB of flash memory, which provides ample space for application code and data storage, and 8 KB of RAM for efficient data processing.
  • Timers: Multiple timers, including a 4-channel 16-bit timer, an 8-channel 8-bit timer, and a Real-Time Interrupt module, provide versatile timing and control options.
  • Communication Interfaces: A range of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C ensures flexible connectivity options for various peripherals and devices.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with up to 16 channels allows for precise conversion of analog signals to digital, enabling the MCU to interface with a variety of sensors.
  • Package: The device is available in an 80-QFP (Quad Flat Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications

The S9S12P128J0VFTR is versatile enough to be used in a variety of applications, such as automotive control systems, factory automation, robotics, and sensor management. Its robust feature set also makes it an excellent choice for developing sophisticated control systems and for use in safety-critical applications where reliability is paramount.

Quality and Support

NXP is committed to providing high-quality products, and the S9S12P128J0VFTR is no exception. It is backed by NXP's extensive support and documentation, ensuring developers have all the resources they need to implement the MCU effectively in their projects.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess